Broadcom Inc. CMOS Extended Temperature Range 5x7 Alphanumeric Display HCMS-2351

Description
This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit serial-in/parallel-o ut shift register with constant current output LED row drivers. Decoded column data is clocked into the on-board shift register for each refresh cycle. Full character display is achieved with external column strobing.
Request a Quote Datasheet
Description
This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit serial-in/parallel-o ut shift register with constant current output LED row drivers. Decoded column data is clocked into the on-board shift register for each refresh cycle. Full character display is achieved with external column strobing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Extended Temperature Range 5x7 Alphanumeric Display - HCMS-2351 - Broadcom Inc.
San Jose, CA, USA
CMOS Extended Temperature Range 5x7 Alphanumeric Display
HCMS-2351
CMOS Extended Temperature Range 5x7 Alphanumeric Display HCMS-2351
This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit serial-in/parallel-o ut shift register with constant current output LED row drivers. Decoded column data is clocked into the on-board shift register for each refresh cycle. Full character display is achieved with external column strobing.

This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit serial-in/parallel-out shift register with constant current output LED row drivers. Decoded column data is clocked into the on-board shift register for each refresh cycle. Full character display is achieved with external column strobing.

Supplier's Site
LED Dot Matrix and Cluster - 516-HCMS-2351-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-HCMS-2351-ND
LED Dot Matrix and Cluster 516-HCMS-2351-ND
"Dot Matrix Display Module 5 x 7 Yellow Serial In/Parallel Out 0.79"" L x 0.33"" W x 0.10"" H (20.01mm x 8.43mm x 2.54mm)"

"Dot Matrix Display Module 5 x 7 Yellow Serial In/Parallel Out 0.79"" L x 0.33"" W x 0.10"" H (20.01mm x 8.43mm x 2.54mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2351
LED Displays & Accessories HCMS-2351
LED Displays & Accessories Yelow 585nm 1x4 Alphanumeric

LED Displays & Accessories Yelow 585nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2351 516-HCMS-2351-ND HCMS-2351
Product Name CMOS Extended Temperature Range 5x7 Alphanumeric Display LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow Yellow
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
High Brightness Numeric LED Displays - LAP-601ML - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
3 suppliers