Broadcom Inc. 10.9 mm (0.43 inch) Overflow Character Displays HDSP-4606-IJ000

Description
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Datasheet
Description
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Overflow Character Displays - HDSP-4606-IJ000 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Overflow Character Displays
HDSP-4606-IJ000
10.9 mm (0.43 inch) Overflow Character Displays HDSP-4606-IJ000
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device.
These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-4606-IJ000
LED Displays & Accessories HDSP-4606-IJ000
LED Displays & Accessories Green 571nm 0.43in 7 Segment

LED Displays & Accessories Green 571nm 0.43in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-4606-IJ000 HDSP-4606-IJ000
Product Name 10.9 mm (0.43 inch) Overflow Character Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode; Common Cathode
LED Color Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details