Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2903

Description
The HCMS-2903 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Request a Quote Datasheet
Description
The HCMS-2903 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2903 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2903
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2903
The HCMS-2903 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls

The HCMS-2903 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Application

  • Telecommunications Equipment
  • Portable Data Entry Devices
  • Computer Peripherals
  • Medical Equipment
  • Test Equipment
  • Business Machines
  • Avionics
  • Industrial Controls
Supplier's Site
LED Displays - 1783111 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783111
LED Displays 1783111
Avago, LED, HCMS-2903

Avago, LED, HCMS-2903

Supplier's Site
LED Displays - 8305091P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8305091P
LED Displays 8305091P
Avago, LED, HCMS-2903

Avago, LED, HCMS-2903

Supplier's Site
LED Dot Matrix and Cluster - 516-1173-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1173-5-ND
LED Dot Matrix and Cluster 516-1173-5-ND
"Dot Matrix Display Module 5 x 7 Green Serial 0.70"" L x 0.40"" W x 0.20"" H (17.80mm x 10.20mm x 5.10mm)"

"Dot Matrix Display Module 5 x 7 Green Serial 0.70"" L x 0.40"" W x 0.20"" H (17.80mm x 10.20mm x 5.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2903
LED Displays & Accessories HCMS-2903
LED Displays & Accessories Green 574nm 1x4 Alphanumeric

LED Displays & Accessories Green 574nm 1x4 Alphanumeric

Buy Now Datasheet
Display, Dot Matrix, Green, 270Ucd, 5V; Led Color Broadcom - 71AC2971 - Newark, An Avnet Company
Chicago, IL, United States
Display, Dot Matrix, Green, 270Ucd, 5V; Led Color Broadcom
71AC2971
Display, Dot Matrix, Green, 270Ucd, 5V; Led Color Broadcom 71AC2971
DISPLAY, DOT MATRIX, GREEN, 270UCD, 5V; LED Color:Green; Forward Current If:132mA; Luminous Intensity:270µcd; No. of Digits / Alpha:4; Character Size:3.81mm; Supply Voltage:5V; Display Area Width:17.78mm; Character Format:Dot Matrix RoHS Compliant: Yes

DISPLAY, DOT MATRIX, GREEN, 270UCD, 5V; LED Color:Green; Forward Current If:132mA; Luminous Intensity:270µcd; No. of Digits / Alpha:4; Character Size:3.81mm; Supply Voltage:5V; Display Area Width:17.78mm; Character Format:Dot Matrix RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2903 1783111 8305091P 516-1173-5-ND HCMS-2903 71AC2971
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Displays LED Displays LED Dot Matrix and Cluster LED Displays & Accessories Display, Dot Matrix, Green, 270Ucd, 5V; Led Color Broadcom
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color Green Green; Green Green Green
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
10mm Display Slim Font Seven Segment Displays - HDSP-301G - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers