Broadcom Inc. Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays HDLA-3416

Description
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.
Request a Quote Datasheet
Description
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays - HDLA-3416 - Broadcom Inc.
San Jose, CA, USA
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays
HDLA-3416
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays HDLA-3416
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.

This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.

Supplier's Site
LED Dot Matrix and Cluster - HDLA-3416-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HDLA-3416-ND
LED Dot Matrix and Cluster HDLA-3416-ND
"Dot Matrix Display Module 5 x 7 Orange 7-Bit ASCII 1.29"" L x 0.79"" W x 0.34"" H (32.77mm x 20.07mm x 8.64mm)"

"Dot Matrix Display Module 5 x 7 Orange 7-Bit ASCII 1.29"" L x 0.79"" W x 0.34"" H (32.77mm x 20.07mm x 8.64mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLA-3416
LED Displays & Accessories HDLA-3416
LED Displays & Accessories Orange 602nm 1x4 Alphanumeric

LED Displays & Accessories Orange 602nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLA-3416 HDLA-3416-ND HDLA-3416
Product Name Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Orange Orange
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details