Broadcom Inc. 7.6 mm (0.3 inch) Seven Segment Displays 5082-7623

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm (0.3 inch) Seven Segment Displays - 5082-7623 - Broadcom Inc.
San Jose, CA, USA
7.6 mm (0.3 inch) Seven Segment Displays
5082-7623
7.6 mm (0.3 inch) Seven Segment Displays 5082-7623
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common cathode device.
These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Character and Numeric - 516-2883-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2883-ND
LED Character and Numeric 516-2883-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - 5082-7623 - 907106-5082-7623 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - 5082-7623
907106-5082-7623
Display Modules - Display Modules - LED Character and Numeric - 5082-7623 907106-5082-7623
Manufacturer: Broadcom Limited Win Source Part Number: 907106-5082-7623 Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 10 Leads Package: Tube Package: 14-DIP (0.300", 7.62mm), 10 Leads Family Name: 5082-7623 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 5082-7623-ND, 516-2883

Manufacturer: Broadcom Limited
Win Source Part Number: 907106-5082-7623
Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 10 Leads
Package: Tube
Package: 14-DIP (0.300", 7.62mm), 10 Leads
Family Name: 5082-7623
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 5082-7623-ND, 516-2883

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7623
LED Displays & Accessories 5082-7623
LED Displays & Accessories Yellow CC RDP 7 Segment

LED Displays & Accessories Yellow CC RDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 5082-7623 516-2883-ND 907106-5082-7623 5082-7623
Product Name 7.6 mm (0.3 inch) Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - 5082-7623 LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Yellow Yellow
Face & Segment Colors Yellow Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm (0.3 inch) Seven Segment Displays - HDSP-3603 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers