Broadcom Inc. 14.2mm ( 0.56) Seven Segment Display HDSM-531H

Description
This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Datasheet
Description
This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2mm ( 0.56) Seven Segment Display - HDSM-531H - Broadcom Inc.
San Jose, CA, USA
14.2mm ( 0.56) Seven Segment Display
HDSM-531H
14.2mm ( 0.56) Seven Segment Display HDSM-531H
This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-531H
LED Displays & Accessories HDSM-531H
LED Displays & Accessories Green AllnGaP 571nm Common Anode 7Seg

LED Displays & Accessories Green AllnGaP 571nm Common Anode 7Seg

Buy Now Datasheet
Led Display, Smd, 14.2Mm, Grn, Ca; Led Colour Broadcom - 36AJ9408 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Smd, 14.2Mm, Grn, Ca; Led Colour Broadcom
36AJ9408
Led Display, Smd, 14.2Mm, Grn, Ca; Led Colour Broadcom 36AJ9408
LED DISPLAY, SMD, 14.2MM, GRN, CA; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

LED DISPLAY, SMD, 14.2MM, GRN, CA; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-531H HDSM-531H 36AJ9408
Product Name 14.2mm ( 0.56) Seven Segment Display LED Displays & Accessories Led Display, Smd, 14.2Mm, Grn, Ca; Led Colour Broadcom
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode
LED Color Red; Yellow; Orange; Green
Face & Segment Colors Gray Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details