This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
"DISPLAY 7SEG 0.39"" DBL RED 10SMD"
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"
"DISPLAY 7SEG 0.39"" DBL RED 10SMD"
Win Source Part Number: 1005189-HDSM-441C
Category: Optoelectronics>Disp
Color: Red
Package: Tape & Reel (TR)
Standard Package: 500
Millicandela Rating: 14.3mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 644nm
Power Dissipation (Max): 65mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
Package / Case: 10-SMD, No Lead
Dimension: 0.512" H x 0.772" W x 0.148" D (13.00mm x 19.60mm x 3.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSM-441
LED Displays & Accessories Red 624nm 20mcd CA DD 7 Segment
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-441C | 516-HDSM-441CDKR-ND | 1005189-HDSM-441C | HDSM-441C |
| Product Name | 0.39(10mm) Dual digit surface mount LED display | LED Character and Numeric | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | |
| Character Type | Numeric | |||
| Common | Common Anode | Common Anode | ||
| LED Color | Red | Red | ||
| Face & Segment Colors | Grey Face White Segments |