Broadcom Inc. Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps HDSP-2132

Description
The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2132 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2132 ideally suited for applications where a hermetic, low power alphanumeric display is required.
Request a Quote Datasheet
Description
The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2132 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2132 ideally suited for applications where a hermetic, low power alphanumeric display is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps - HDSP-2132 - Broadcom Inc.
San Jose, CA, USA
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps
HDSP-2132
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps HDSP-2132
The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2132 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2132 ideally suited for applications where a hermetic, low power alphanumeric display is required.

The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2132 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2132 ideally suited for applications where a hermetic, low power alphanumeric display is required.

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2132 - 1179720-HDSP-2132 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2132
1179720-HDSP-2132
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2132 1179720-HDSP-2132
Manufacturer: Broadcom Limited Win Source Part Number: 1179720-HDSP-2132 Color: Red Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 2.50mcd ~ 20.28mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.68" L x 0.39" W x 0.25" H (42.72mm x 9.91mm x 6.35mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179720-HDSP-2132
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 2.50mcd ~ 20.28mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 1.68" L x 0.39" W x 0.25" H (42.72mm x 9.91mm x 6.35mm)

Buy Now
LED Dot Matrix and Cluster - 516-2395-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-2395-ND
LED Dot Matrix and Cluster 516-2395-ND
"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 1.68"" L x 0.39"" W x 0.25"" H (42.72mm x 9.91mm x 6.35mm)"

"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 1.68"" L x 0.39"" W x 0.25"" H (42.72mm x 9.91mm x 6.35mm)"

Buy Now Datasheet
Led Display, Dot Matrix, Red, 8Digit Rohs Compliant Broadcom - 54AK6534 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Dot Matrix, Red, 8Digit Rohs Compliant Broadcom
54AK6534
Led Display, Dot Matrix, Red, 8Digit Rohs Compliant Broadcom 54AK6534
LED DISPLAY, DOT MATRIX, RED, 8DIGIT ROHS COMPLIANT: YES

LED DISPLAY, DOT MATRIX, RED, 8DIGIT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2132
LED Displays & Accessories HDSP-2132
LED Displays & Accessories Red 626nm 5x7 Smart Display

LED Displays & Accessories Red 626nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2132 1179720-HDSP-2132 516-2395-ND 54AK6534 HDSP-2132
Product Name Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2132 LED Dot Matrix and Cluster Led Display, Dot Matrix, Red, 8Digit Rohs Compliant Broadcom LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color High Efficiency Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
LED Character and Numeric - XDMDK46C-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details