The HDSP-2111-HI000 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2111-HI000 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Manufacturer: Broadcom Limited
Win Source Part Number: 1179718-HDSP-2112
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 7.5mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)
"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 1.68"" L x 0.77"" W x 0.21"" H (42.59mm x 19.58mm x 5.31mm)"
LED DISPLAY, ALPHANUMERIC; LED Color:Red; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:5.08mm; Supply Voltage:5V; Display Area Width:42.59mm; Character Format:Dot Matrix RoHS Compliant: Yes
AVAGO TECHNOLOGIES HDSP-2112 LED DISPLAY, ALPHANUMERIC
LED Displays & Accessories Red 626nm 5x7 Smart Display
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-2112 | 194341 | 1894795 | 1179718-HDSP-2112 | 516-1161-5-ND | 23M6432 | 107-HDSP-2112 | HDSP-2112 |
| Product Name | Eight Character 5mm and 7mm Smart Alphanumeric Displays | LED Displays | LED Displays | Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2112 | LED Dot Matrix and Cluster | Led Display, Alphanumeric; Led Color Broadcom | AVAGO TECHNOLOGIES HDSP-2112 LED DISPLAY, ALPHANUMERIC | LED Displays & Accessories |
| Display Type | Dot Matrix | Dot Matrix | ||||||
| Character Type | Alphanumeric | Alphanumeric | Alphanumeric | |||||
| LED Color | High Efficiency Red | Red; Red | Red; Red | Red | Red | Red | ||
| Face & Segment Colors | Black | Black | Red | |||||
| Number of Rows | 1 # |