This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is HER. The HDSP-521E is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Manufacturer: Broadcom Limited
Win Source Part Number: 1179735-HDSP-521E
Packaging: Tube
Color: Red
Millicandela Rating: 4mcd
Current - Test: 20mA
Wavelength - Peak: 640nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 18-DIP
Power Dissipation (Maximum): 62.5mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.732" H x 0.984" W x 0.315" D (18.60mm x 25.00mm x 8.00mm)
Voltage - Forward (Vf): 2.05V
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2.05V 20mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
LED Displays & Accessories Red 626nm 0.56in 7 Segment
DISPLAY, SEVEN SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.05V; Luminous Intensity:4mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; Colour:Red RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-521E | 1179735-HDSP-521E | 8305126 | 8305126P | 516-1206-5-ND | HDSP-521E | 43K6990 |
| Product Name | Avago Technologies 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays | Display Modules - Display Modules - LED Character and Numeric - HDSP-521E | LED Displays | LED Displays | LED Character and Numeric | LED Displays & Accessories | Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom |
| Display Type | Segmented | Dot Matrix | Segmented | Segmented | |||
| Character Type | Numeric | ||||||
| Common | Common Anode | Common Anode | Common Anode | ||||
| LED Color | High Efficiency Red | Red; Red | Red | Red | |||
| Face & Segment Colors | Gray | Grey |