Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5503

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications. Pin for pin equivalent display is also available in a low current design. The low current display is ideal for portable applications. For additional information see the Low Current Seven Segment Displays data sheet.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications. Pin for pin equivalent display is also available in a low current design. The low current display is ideal for portable applications. For additional information see the Low Current Seven Segment Displays data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5503 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5503
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5503
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications. Pin for pin equivalent display is also available in a low current design. The low current display is ideal for portable applications. For additional information see the Low Current Seven Segment Displays data sheet.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device.
This display is ideal for most applications. Pin for pin equivalent display is also available in a low current design. The low current display is ideal for portable applications. For additional information see the Low Current Seven Segment Displays data sheet.

Supplier's Site
LED Character and Numeric - 516-1213-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1213-5-ND
LED Character and Numeric 516-1213-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
LED Displays - 587951A - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
587951A
LED Displays 587951A
Red 7-segment LED, HDSP-5503

Red 7-segment LED, HDSP-5503

Supplier's Site
LED Displays - 587951 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
587951
LED Displays 587951
Red 1digit 7segment LED display,HDSP5503

Red 1digit 7segment LED display,HDSP5503

Supplier's Site
LED Displays - 1783021 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783021
LED Displays 1783021
Red 1digit 7segment LED display,HDSP5503

Red 1digit 7segment LED display,HDSP5503

Supplier's Site
Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom - 43K8802 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom
43K8802
Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom 43K8802
DISPLAY, SEVEN SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5503
LED Displays & Accessories HDSP-5503
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5503 516-1213-5-ND 587951A 587951 43K8802 HDSP-5503
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Character and Numeric LED Displays LED Displays Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode Common Cathode Common Cathode
LED Color High Efficiency Red Red Red; Red Red; Red Red
Face & Segment Colors Gray Grey Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2904 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Orange
View Details
2 suppliers