Broadcom Inc. 20 mm (0.8 inch) Seven Segment Displays HDSP-4201

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Anode device with Right Hand Decimal. This dark gray-faced displays is suitable for indoor use.
Request a Quote Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Anode device with Right Hand Decimal. This dark gray-faced displays is suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) Seven Segment Displays - HDSP-4201 - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) Seven Segment Displays
HDSP-4201
20 mm (0.8 inch) Seven Segment Displays HDSP-4201
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Anode device with Right Hand Decimal. This dark gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Anode device with Right Hand Decimal. This dark gray-faced displays is suitable for indoor use.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-4201 - 920108-HDSP-4201 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-4201
920108-HDSP-4201
Display Modules - Display Modules - LED Character and Numeric - HDSP-4201 920108-HDSP-4201
Manufacturer: Broadcom Limited Win Source Part Number: 920108-HDSP-4201 Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.6V 100mA 1.090" H x 0.786" W x 0.330" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600", 15.24mm), 12 Leads Package: Bulk Package: 18-DIP (0.600", 15.24mm), 12 Leads Family Name: HDSP-4201 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920108-HDSP-4201
Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.6V 100mA 1.090" H x 0.786" W x 0.330" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600", 15.24mm), 12 Leads
Package: Bulk
Package: 18-DIP (0.600", 15.24mm), 12 Leads
Family Name: HDSP-4201
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-4201
LED Displays & Accessories HDSP-4201
LED Displays & Accessories Yellow 586nm 0.8in 7 Segment

LED Displays & Accessories Yellow 586nm 0.8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-4201 920108-HDSP-4201 HDSP-4201
Product Name 20 mm (0.8 inch) Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-4201 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode
LED Color Yellow
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details