Broadcom Inc. Glass/Ceramic Over Range Display For Industrial Applications. HDSP-0983

Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0983 displays utilize an epoxy glass-to-ceramic seal. This over range device displays " /-1" and right hand decimal point and is typically driven via external switching transistors.
Request a Quote Datasheet
Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0983 displays utilize an epoxy glass-to-ceramic seal. This over range device displays " /-1" and right hand decimal point and is typically driven via external switching transistors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass/Ceramic Over Range Display For Industrial Applications. - HDSP-0983 - Broadcom Inc.
San Jose, CA, USA
Glass/Ceramic Over Range Display For Industrial Applications.
HDSP-0983
Glass/Ceramic Over Range Display For Industrial Applications. HDSP-0983
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0983 displays utilize an epoxy glass-to-ceramic seal. This over range device displays " /-1" and right hand decimal point and is typically driven via external switching transistors.

This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0983 displays utilize an epoxy glass-to-ceramic seal.
This over range device displays " /-1" and right hand decimal point and is typically driven via external switching transistors.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-0983 - 920101-HDSP-0983 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-0983
920101-HDSP-0983
Display Modules - Display Modules - LED Character and Numeric - HDSP-0983 920101-HDSP-0983
Manufacturer: Broadcom Limited Win Source Part Number: 920101-HDSP-0983 Series: HDSP-098x Features: Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Common Anode 1.85V 8mA 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600", 15.20mm) Package: Bulk Package: 8-DIP (0.600", 15.20mm) Family Name: HDSP-0983 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920101-HDSP-0983
Series: HDSP-098x
Features: Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Common Anode 1.85V 8mA 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600", 15.20mm)
Package: Bulk
Package: 8-DIP (0.600", 15.20mm)
Family Name: HDSP-0983
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Character and Numeric - HDSP-0983-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-0983-ND
LED Character and Numeric HDSP-0983-ND
"Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Common Anode 1.85V 8mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Common Anode 1.85V 8mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0983
LED Displays & Accessories HDSP-0983
LED Displays & Accessories Green 574nm Hex and Numeric

LED Displays & Accessories Green 574nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0983 920101-HDSP-0983 HDSP-0983-ND HDSP-0983
Product Name Glass/Ceramic Over Range Display For Industrial Applications. Display Modules - Display Modules - LED Character and Numeric - HDSP-0983 LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Dot Matrix Segmented
Character Type Numeric
LED Color Green Green
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
High Brightness Numeric LED Displays - LAP-601ML - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
3 suppliers