Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays HDSP-4601

Description
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:Green Excellent Appearance1. Evenly Lighted Segments 2. Dark Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Right Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing
Request a Quote Datasheet
Description
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:Green Excellent Appearance1. Evenly Lighted Segments 2. Dark Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Right Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - HDSP-4601 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
HDSP-4601
10.9 mm (0.43 inch) Seven Segment Displays HDSP-4601
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:Green Excellent Appearance1. Evenly Lighted Segments 2. Dark Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Right Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing

Features

  • Industry Standard Size
  • Industry Standard Pinout
    1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm
    2. (0.100 inch) Centers
  • Choice of Color:Green
  • Excellent Appearance1. Evenly Lighted Segments
    2. Dark Gray Package Gives Optimum Contrast
    3. 1500 Viewing Angle
  • Design Flexibility
    1. Common Anode
    2. Single Digits
    3. Right Hand Decimal Point
  • Categorized for Luminous Intensity
    1. Use of Like Categories Yields a Uniform Display
  • High Light Output
  • Excellent for Long Digit String Multiplexing
Supplier's Site
LED Character and Numeric - 516-1194-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1194-5-ND
LED Character and Numeric 516-1194-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-4601 - 873449-HDSP-4601 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-4601
873449-HDSP-4601
Display Modules - Display Modules - LED Character and Numeric - HDSP-4601 873449-HDSP-4601
Manufacturer: Broadcom Limited Win Source Part Number: 873449-HDSP-4601 Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm) Package: Tube Package: 14-DIP (0.300", 7.62mm) Family Name: HDSP-4601 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1194-5-NDR, HDSP4601, 516-1194-5

Manufacturer: Broadcom Limited
Win Source Part Number: 873449-HDSP-4601
Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm)
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Family Name: HDSP-4601
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-1194-5-NDR, HDSP4601, 516-1194-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-4601
LED Displays & Accessories HDSP-4601
LED Displays & Accessories Green 571nm 0.43in 7 Segment

LED Displays & Accessories Green 571nm 0.43in 7 Segment

Buy Now Datasheet
LED 7-SEG 10.9MM CA GREEN RHD - HDSP-4601 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
LED 7-SEG 10.9MM CA GREEN RHD
HDSP-4601
LED 7-SEG 10.9MM CA GREEN RHD HDSP-4601
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-4601 516-1194-5-ND 873449-HDSP-4601 HDSP-4601 HDSP-4601
Product Name 10.9 mm (0.43 inch) Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-4601 LED Displays & Accessories LED 7-SEG 10.9MM CA GREEN RHD
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details