Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2925

Description
The HCMS-2925 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.
Datasheet
Description
The HCMS-2925 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2925 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2925
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2925
The HCMS-2925 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.

The HCMS-2925 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2925
LED Displays & Accessories HCMS-2925
LED Displays & Accessories Red 637nm 2x8 Alphanumeric

LED Displays & Accessories Red 637nm 2x8 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HCMS-2925 HCMS-2925
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Red; AlGaAs Red
Number of Rows 2 #
Number of Characters 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 67-1425-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details