Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5501

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications. Pin for pin equivalent display is also available in a low current design. The low current display is ideal for portable applications. For additional information see the Low Current Seven Segment Displays data sheet.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications. Pin for pin equivalent display is also available in a low current design. The low current display is ideal for portable applications. For additional information see the Low Current Seven Segment Displays data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5501 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5501
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5501
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications. Pin for pin equivalent display is also available in a low current design. The low current display is ideal for portable applications. For additional information see the Low Current Seven Segment Displays data sheet.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device.
This display is ideal for most applications. Pin for pin equivalent display is also available in a low current design. The low current display is ideal for portable applications. For additional information see the Low Current Seven Segment Displays data sheet.

Supplier's Site
LED Displays - 587945A - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
587945A
LED Displays 587945A
Red 7-segment LED, HDSP-5501 BP

Red 7-segment LED, HDSP-5501 BP

Supplier's Site
LED Displays - 587945 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
587945
LED Displays 587945
Broadcom HDSP-5501 LED Display

Broadcom HDSP-5501 LED Display

Supplier's Site
LED Displays - 1783020 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783020
LED Displays 1783020
Broadcom HDSP-5501 LED Display

Broadcom HDSP-5501 LED Display

Supplier's Site
LED Character and Numeric - 516-1212-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1212-5-ND
LED Character and Numeric 516-1212-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5501
LED Displays & Accessories HDSP-5501
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet
Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom - 06F5694 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom
06F5694
Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom 06F5694
DISPLAY, SEVEN SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5501 587945A 516-1212-5-ND HDSP-5501 06F5694
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Displays LED Character and Numeric LED Displays & Accessories Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode Common Anode
LED Color High Efficiency Red Red; Red Red Red
Face & Segment Colors Gray Grey
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details