Broadcom Inc. 0.56inch (14.0mm) Dual Digit Surface Mount LED Display HDSM-543B

Description
This is a 0.56 inch (14.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
Request a Quote Datasheet
Description
This is a 0.56 inch (14.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56inch (14.0mm) Dual Digit Surface Mount LED Display - HDSM-543B - Broadcom Inc.
San Jose, CA, USA
0.56inch (14.0mm) Dual Digit Surface Mount LED Display
HDSM-543B
0.56inch (14.0mm) Dual Digit Surface Mount LED Display HDSM-543B
This is a 0.56 inch (14.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.

This is a 0.56 inch (14.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.

Supplier's Site
LED Character and Numeric - 516-HDSM-543BTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-543BTR-ND
LED Character and Numeric 516-HDSM-543BTR-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Cathode 3.3V 20mA 0.669"" H x 0.984"" W x 0.148"" D (17.00mm x 25.00mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Cathode 3.3V 20mA 0.669"" H x 0.984"" W x 0.148"" D (17.00mm x 25.00mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-543BDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-543BDKR-ND
LED Character and Numeric 516-HDSM-543BDKR-ND
"DISPLAY 7SEG 0.56"" DBL BLU 10SMD"

"DISPLAY 7SEG 0.56"" DBL BLU 10SMD"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-543BCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-543BCT-ND
LED Character and Numeric 516-HDSM-543BCT-ND
"DISPLAY 7SEG 0.56"" DBL BLU 10SMD"

"DISPLAY 7SEG 0.56"" DBL BLU 10SMD"

Buy Now Datasheet
Display, Seven Segment, 14Mm, Blue; Led Color Broadcom - 15P5824 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14Mm, Blue; Led Color Broadcom
15P5824
Display, Seven Segment, 14Mm, Blue; Led Color Broadcom 15P5824
DISPLAY, SEVEN SEGMENT, 14MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:13.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:13.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-543B
LED Displays & Accessories HDSM-543B
LED Displays & Accessories Blue 462nm 13.5mcd CC DD 7 Segment

LED Displays & Accessories Blue 462nm 13.5mcd CC DD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-543B 516-HDSM-543BTR-ND 15P5824 HDSM-543B
Product Name 0.56inch (14.0mm) Dual Digit Surface Mount LED Display LED Character and Numeric Display, Seven Segment, 14Mm, Blue; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Blue Blue Blue
Face & Segment Colors Gray Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
High Brightness Numeric LED Displays - LBP-602MK2 - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers