Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays HDSP-7517

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays - HDSP-7517 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays
HDSP-7517
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays HDSP-7517
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device.
These displays are ideal for most applications.

Supplier's Site
LED Character and Numeric - HDSP-7517-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-7517-ND
LED Character and Numeric HDSP-7517-ND
"Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm), 7 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm), 7 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-7517
LED Displays & Accessories HDSP-7517
LED Displays & Accessories Red 626nm 0.3in 7 Segment

LED Displays & Accessories Red 626nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-7517 HDSP-7517-ND HDSP-7517
Product Name 7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Low Current Seven Segment Displays - HDSP-A908 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers