Broadcom Inc. Glass/Ceramic Numeric Display For Industrial Applications. HDSP-0881

Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0881 displays utilize a solder glass frit seal. This numeric device decode positive BCD logic into characters "0-9," a "-" sign, decimal point, and a test pattern.
Request a Quote Datasheet
Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0881 displays utilize a solder glass frit seal. This numeric device decode positive BCD logic into characters "0-9," a "-" sign, decimal point, and a test pattern.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass/Ceramic Numeric Display For Industrial Applications. - HDSP-0881 - Broadcom Inc.
San Jose, CA, USA
Glass/Ceramic Numeric Display For Industrial Applications.
HDSP-0881
Glass/Ceramic Numeric Display For Industrial Applications. HDSP-0881
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0881 displays utilize a solder glass frit seal. This numeric device decode positive BCD logic into characters "0-9," a "-" sign, decimal point, and a test pattern.

This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0881 displays utilize a solder glass frit seal.
This numeric device decode positive BCD logic into characters "0-9," a "-" sign, decimal point, and a test pattern.

Supplier's Site
LED Character and Numeric - 516-4235-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4235-ND
LED Character and Numeric 516-4235-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0881
LED Displays & Accessories HDSP-0881
LED Displays & Accessories Yellow 585nm Hex and Numeric

LED Displays & Accessories Yellow 585nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0881 516-4235-ND HDSP-0881
Product Name Glass/Ceramic Numeric Display For Industrial Applications. LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Character Type Numeric
LED Color Yellow Yellow
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LBP-602MA2 - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers