Broadcom Inc. Optoelectronics - Display Modules - LED Character and Numeric HDSP-7504

Description
Win Source Part Number: 1062445-HDSP-7504 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 200 Millicandela Rating: 5.39mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.200", 5.08mm) Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Alternative Parts (Cross-Reference): HDSP-7504HDSP7504; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1062445-HDSP-7504 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 200 Millicandela Rating: 5.39mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.200", 5.08mm) Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Alternative Parts (Cross-Reference): HDSP-7504HDSP7504; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1062445-HDSP-7504 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1062445-HDSP-7504
Optoelectronics - Display Modules - LED Character and Numeric 1062445-HDSP-7504
Win Source Part Number: 1062445-HDSP-7504 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 200 Millicandela Rating: 5.39mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.200", 5.08mm) Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Alternative Parts (Cross-Reference): HDSP-7504HDSP7504; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1062445-HDSP-7504
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 200
Millicandela Rating: 5.39mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.200", 5.08mm)
Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Alternative Parts (Cross-Reference): HDSP-7504HDSP7504;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
LED Character and Numeric - HDSP-7504-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-7504-ND
LED Character and Numeric HDSP-7504-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number 1062445-HDSP-7504 HDSP-7504-ND
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric
Display Type Dot Matrix Segmented
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Eight Character 5 mm Smart Alphanumeric Display - HDSP-2534 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color AlGaAs Red
View Details
5 suppliers