The 10 mm (0.4 inch) Three Digit Slim Font with 2-Colons Seven Segment Displays incorporates a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with untinted green segments.
"Display Modules - LED Character and Numeric Green 7-Segment 3 Character Common Cathode 2.25V 20mA 0.504"" H x 1.182"" W x 0.276"" D (12.80mm x 30.02mm x 7.00mm) 15-DIP (0.400"", 10.16mm), 12 Leads"
Manufacturer: Broadcom Limited
Win Source Part Number: 1179733-HDSP-433G
Packaging: Bulk
Color: Green
Millicandela Rating: 5mcd
Current - Test: 20mA
Wavelength - Peak: 568nm
Display Type: 7-Segment
Number of Characters: 3
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 15-DIP (0.400", 10.16mm), 12 Leads
Power Dissipation (Maximum): 65mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Parts Dimension: 0.504" H x 1.182" W x 0.276" D (12.80mm x 30.02mm x 7.00mm)
Voltage - Forward (Vf): 2.25V
CLOCK MODULE, 0.4, 3-DIGIT, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:5mcd; No. of Digits / Alpha:3; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes
LED Displays & Accessories Clock Module 0.4in 7 Segment
| Broadcom Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-433G | 516-3125-ND | 1179733-HDSP-433G | 97K1124 | HDSP-433G |
| Product Name | 10 mm Three digit Slim Font with 2-Colons Seven Segment Displays | LED Character and Numeric | Display Modules - Display Modules - LED Character and Numeric - HDSP-433G | Clock Module, 0.4, 3-Digit, Green, Cc; Led Colour Broadcom | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | ||||
| Common | Common Cathode | Common Cathode | |||
| LED Color | Green | Green | |||
| Face & Segment Colors | Gray |