Broadcom Inc. 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-703E

Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in high efficiency red.
Datasheet
Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in high efficiency red.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays - HDSP-703E - Broadcom Inc.
San Jose, CA, USA
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays
HDSP-703E
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-703E
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in high efficiency red.

These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in high efficiency red.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-703E
LED Displays & Accessories HDSP-703E
LED Displays & Accessories Red 622nm 0.68in 5x7 Dot Matrix

LED Displays & Accessories Red 622nm 0.68in 5x7 Dot Matrix

Buy Now Datasheet
Dot Matrix Display, 5 X 7, Red, 632Nm Rohs Compliant Broadcom - 31AJ5253 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Display, 5 X 7, Red, 632Nm Rohs Compliant Broadcom
31AJ5253
Dot Matrix Display, 5 X 7, Red, 632Nm Rohs Compliant Broadcom 31AJ5253
DOT MATRIX DISPLAY, 5 X 7, RED, 632NM ROHS COMPLIANT: YES

DOT MATRIX DISPLAY, 5 X 7, RED, 632NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-703E HDSP-703E 31AJ5253
Product Name 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays LED Displays & Accessories Dot Matrix Display, 5 X 7, Red, 632Nm Rohs Compliant Broadcom
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Choice of Gray or Black
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details