Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays 5082-7651

Description
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - 5082-7651 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
5082-7651
10.9 mm (0.43 inch) Seven Segment Displays 5082-7651
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device.
These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Character and Numeric - 516-1192-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1192-5-ND
LED Character and Numeric 516-1192-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7651
LED Displays & Accessories 5082-7651
LED Displays & Accessories Red CA RDP 7 Segment

LED Displays & Accessories Red CA RDP 7 Segment

Buy Now Datasheet
Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom - 09F7207 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom
09F7207
Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom 09F7207
DISPLAY, SEVEN SEGMENT, 10.9MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.115mcd; No. of Digits / Alpha:1; Character Size:10.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10.9MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.115mcd; No. of Digits / Alpha:1; Character Size:10.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 5082-7651 516-1192-5-ND 5082-7651 09F7207
Product Name 10.9 mm (0.43 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red Red
Face & Segment Colors Red Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
High Brightness Numeric LED Displays - LAP-601ML - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
3 suppliers