Broadcom Inc. Led Display, 25.4Mm, Deep-Red, Cc; Led Colour Broadcom HDSP-C1A3

Description
LED DISPLAY, 25.4MM, DEEP-RED, CC; LED Colour:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:42mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
LED DISPLAY, 25.4MM, DEEP-RED, CC; LED Colour:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:42mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 25.4Mm, Deep-Red, Cc; Led Colour Broadcom - 36AJ9412 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 25.4Mm, Deep-Red, Cc; Led Colour Broadcom
36AJ9412
Led Display, 25.4Mm, Deep-Red, Cc; Led Colour Broadcom 36AJ9412
LED DISPLAY, 25.4MM, DEEP-RED, CC; LED Colour:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:42mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 25.4MM, DEEP-RED, CC; LED Colour:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:42mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9412
Product Name Led Display, 25.4Mm, Deep-Red, Cc; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5521-GG000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers