Broadcom Inc. Low Current seven Segment Displays HDSP-A101

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current seven Segment Displays - HDSP-A101 - Broadcom Inc.
San Jose, CA, USA
Low Current seven Segment Displays
HDSP-A101
Low Current seven Segment Displays HDSP-A101
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.

Supplier's Site
LED Displays - 4356723 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
4356723
LED Displays 4356723
Broadcom HDSP-A101 LED Display

Broadcom HDSP-A101 LED Display

Supplier's Site
LED Displays - 1783005 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783005
LED Displays 1783005
Broadcom HDSP-A101 LED Display

Broadcom HDSP-A101 LED Display

Supplier's Site
LED Character and Numeric - 516-1220-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1220-5-ND
LED Character and Numeric 516-1220-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom - 43K6962 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom
43K6962
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom 43K6962
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:3.6mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:3.6mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A101
LED Displays & Accessories HDSP-A101
LED Displays & Accessories Red 637nm 0.3in 7 Segment

LED Displays & Accessories Red 637nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A101 4356723 516-1220-5-ND 43K6962 HDSP-A101
Product Name Low Current seven Segment Displays LED Displays LED Character and Numeric Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode Common Anode
LED Color AlGaAs Red Red; Red Red Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XDUG14C4-A-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Green
View Details