Broadcom Inc. 18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
HDSP-B02G

Description
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.
Datasheet
Description
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18:88 and 88:88 0.56 Four Digit GaP<BR>Green Seven Segment Display - HDSP-B02G - Broadcom Inc.
San Jose, CA, USA
18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display

HDSP-B02G
18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
HDSP-B02G
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.

The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-B02G
LED Displays & Accessories HDSP-B02G
LED Displays & Accessories 88:88 Clock Module 0.56in 4 Digits CA

LED Displays & Accessories 88:88 Clock Module 0.56in 4 Digits CA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-B02G HDSP-B02G
Product Name 18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color Green
Face & Segment Colors Gray Face
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details