Broadcom Inc. 20 mm (0.8 inch) General Purpose Seven Segment Displays HDSP-816G

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Cathode device. This gray-faced displays is suitable for indoor use.
Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Cathode device. This gray-faced displays is suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) General Purpose Seven Segment Displays - HDSP-816G - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) General Purpose Seven Segment Displays
HDSP-816G
20 mm (0.8 inch) General Purpose Seven Segment Displays HDSP-816G
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Cathode device. This gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Cathode device. This gray-faced displays is suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-816G
LED Displays & Accessories HDSP-816G
LED Displays & Accessories Green 571nm 0.8in 7 Segment

LED Displays & Accessories Green 571nm 0.8in 7 Segment

Buy Now Datasheet
Led Display, Common Cathode, Grn, 3.3Mcd Rohs Compliant Broadcom - 31AJ5260 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Cathode, Grn, 3.3Mcd Rohs Compliant Broadcom
31AJ5260
Led Display, Common Cathode, Grn, 3.3Mcd Rohs Compliant Broadcom 31AJ5260
LED DISPLAY, COMMON CATHODE, GRN, 3.3MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON CATHODE, GRN, 3.3MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-816G HDSP-816G 31AJ5260
Product Name 20 mm (0.8 inch) General Purpose Seven Segment Displays LED Displays & Accessories Led Display, Common Cathode, Grn, 3.3Mcd Rohs Compliant Broadcom
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode
LED Color Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED 7-SEG 7.6MM CC LC GREEN 10-PIN - HDSP-A903;3 - Karl Kruse GmbH & Co. KG
Specs
Display Type Segmented
LED Color Green
View Details