Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays HDSP-7507

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.
Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays - HDSP-7507 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays
HDSP-7507
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays HDSP-7507
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device.
These displays are ideal for most applications.

Supplier's Site
Led 7-Seg Display, 7.6Mm, Red, 5.39Mcd Rohs Compliant Broadcom - 31AJ5257 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Seg Display, 7.6Mm, Red, 5.39Mcd Rohs Compliant Broadcom
31AJ5257
Led 7-Seg Display, 7.6Mm, Red, 5.39Mcd Rohs Compliant Broadcom 31AJ5257
LED 7-SEG DISPLAY, 7.6MM, RED, 5.39MCD ROHS COMPLIANT: YES

LED 7-SEG DISPLAY, 7.6MM, RED, 5.39MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-7507
LED Displays & Accessories HDSP-7507
LED Displays & Accessories Red 626nm 0.3in 7 Segment

LED Displays & Accessories Red 626nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-7507 31AJ5257 HDSP-7507
Product Name 7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays Led 7-Seg Display, 7.6Mm, Red, 5.39Mcd Rohs Compliant Broadcom LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode
LED Color High Efficiency Red
Face & Segment Colors Surface Color Gives Optimum Contrast
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Segmented
Character Type Alphanumeric
View Details