Broadcom Inc. 7.6 mm (0.3 inch) Seven Segment Displays HDSP-3601

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm (0.3 inch) Seven Segment Displays - HDSP-3601 - Broadcom Inc.
San Jose, CA, USA
7.6 mm (0.3 inch) Seven Segment Displays
HDSP-3601
7.6 mm (0.3 inch) Seven Segment Displays HDSP-3601
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device.
These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Character and Numeric - 516-1189-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1189-ND
LED Character and Numeric 516-1189-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-3601 - 1179729-HDSP-3601 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-3601
1179729-HDSP-3601
Display Modules - Display Modules - LED Character and Numeric - HDSP-3601 1179729-HDSP-3601
Manufacturer: Broadcom Limited Win Source Part Number: 1179729-HDSP-3601 Packaging: Bulk Color: Green Millicandela Rating: 2.7mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 14-DIP , 10 Leads Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179729-HDSP-3601
Packaging: Bulk
Color: Green
Millicandela Rating: 2.7mcd
Current - Test: 10mA
Wavelength - Peak: 566nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 14-DIP , 10 Leads
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm)
Voltage - Forward (Vf): 2.1V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-3601
LED Displays & Accessories HDSP-3601
LED Displays & Accessories Green 571nm 0.3in 7 Segment

LED Displays & Accessories Green 571nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-3601 516-1189-ND 1179729-HDSP-3601 HDSP-3601
Product Name 7.6 mm (0.3 inch) Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-3601 LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5623-GH000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers