Broadcom Inc. 0.28 (7mm) Single digit surface mount LED display HDSM-281C

Description
This is 0.28inch (7mm) font size single digit surface mount seven segment display. This device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet
Description
This is 0.28inch (7mm) font size single digit surface mount seven segment display. This device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.28 (7mm) Single digit surface mount LED display - HDSM-281C - Broadcom Inc.
San Jose, CA, USA
0.28 (7mm) Single digit surface mount LED display
HDSM-281C
0.28 (7mm) Single digit surface mount LED display HDSM-281C
This is 0.28inch (7mm) font size single digit surface mount seven segment display. This device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.28inch (7mm) font size single digit surface mount seven segment display. This device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
LED Character and Numeric - 516-2227-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2227-1-ND
LED Character and Numeric 516-2227-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
LED Character and Numeric - 516-2227-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2227-2-ND
LED Character and Numeric 516-2227-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
LED Character and Numeric - 516-2227-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2227-6-ND
LED Character and Numeric 516-2227-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1029399-HDSM-281C - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1029399-HDSM-281C
Optoelectronics - Display Modules - LED Character and Numeric 1029399-HDSM-281C
Win Source Part Number: 1029399-HDSM-281C Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tape & Reel Standard Package: 1,000 Millicandela Rating: 7.5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 632nm Power Dissipation (Max): 65mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Package / Case: 12-SMD, No Lead, 11 Pads Dimension: 0.425" H x 0.295" W x 0.124" D (10.80mm x 7.50mm x 3.15mm) Alternative Parts (Cross-Reference): VDMR10A0; VDMR10A1; LDS-SMHTA5604RISIT; ACSA03-41EWA-F01; ACSA03-41SRWA-F01; ACSA04-41SRWA-F01HDS M281C; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2227-6,HDSM-281C -ND,516-2227-1,516-2 227-2,HDSM281C Base Product Number: HDSM-281

Win Source Part Number: 1029399-HDSM-281C
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tape & Reel
Standard Package: 1,000
Millicandela Rating: 7.5mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 632nm
Power Dissipation (Max): 65mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Anode
Package / Case: 12-SMD, No Lead, 11 Pads
Dimension: 0.425" H x 0.295" W x 0.124" D (10.80mm x 7.50mm x 3.15mm)
Alternative Parts (Cross-Reference): VDMR10A0; VDMR10A1; LDS-SMHTA5604RISIT; ACSA03-41EWA-F01; ACSA03-41SRWA-F01; ACSA04-41SRWA-F01HDSM281C;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2227-6,HDSM-281C-ND,516-2227-1,516-2227-2,HDSM281C
Base Product Number: HDSM-281

Buy Now Datasheet
LED Displays - 8134779P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8134779P
LED Displays 8134779P
Broadcom HDSM-281C LED Display

Broadcom HDSM-281C LED Display

Supplier's Site
LED Displays - 8134779 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8134779
LED Displays 8134779
Broadcom HDSM-281C LED Display

Broadcom HDSM-281C LED Display

Supplier's Site
LED Displays - 1783056 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783056
LED Displays 1783056
Red 7-segment LED Display, 7mm SMT CA

Red 7-segment LED Display, 7mm SMT CA

Supplier's Site
7-Segment Led Display, Surface Mount, 1, 7 Mm, Red, Common Anode, 7.5 Mcd, 20 Ma Rohs Compliant Broadcom - 58Y4752 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display, Surface Mount, 1, 7 Mm, Red, Common Anode, 7.5 Mcd, 20 Ma Rohs Compliant Broadcom
58Y4752
7-Segment Led Display, Surface Mount, 1, 7 Mm, Red, Common Anode, 7.5 Mcd, 20 Ma Rohs Compliant Broadcom 58Y4752
7-Segment LED Display, Surface Mount, 1, 7 mm, Red, Common Anode, 7.5 mcd, 20 mA RoHS Compliant: Yes

7-Segment LED Display, Surface Mount, 1, 7 mm, Red, Common Anode, 7.5 mcd, 20 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-281C
LED Displays & Accessories HDSM-281C
LED Displays & Accessories Red 624nm 7.5mcd CA SD 7 Segment

LED Displays & Accessories Red 624nm 7.5mcd CA SD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-281C 516-2227-1-ND 1029399-HDSM-281C 8134779P 8134779 58Y4752 HDSM-281C
Product Name 0.28 (7mm) Single digit surface mount LED display LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays LED Displays 7-Segment Led Display, Surface Mount, 1, 7 Mm, Red, Common Anode, 7.5 Mcd, 20 Ma Rohs Compliant Broadcom LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode Common Anode
LED Color Red Red Red; Red
Face & Segment Colors Gray Face White Segments Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details