Broadcom Inc. 20 mm (0.8 inch) General Purpose Seven Segment Displays HDSP-815E

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device. This gray-faced displays is suitable for indoor use.
Request a Quote Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device. This gray-faced displays is suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) General Purpose Seven Segment Displays - HDSP-815E - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) General Purpose Seven Segment Displays
HDSP-815E
20 mm (0.8 inch) General Purpose Seven Segment Displays HDSP-815E
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device. This gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device. This gray-faced displays is suitable for indoor use.

Supplier's Site
LED Character and Numeric - HDSP-815E-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-815E-ND
LED Character and Numeric HDSP-815E-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 16-DIP (0.600"", 15.24mm), 12 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 16-DIP (0.600"", 15.24mm), 12 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-815E
LED Displays & Accessories HDSP-815E
LED Displays & Accessories Red 626nm 0.8in 7 Segment

LED Displays & Accessories Red 626nm 0.8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-815E HDSP-815E-ND HDSP-815E
Product Name 20 mm (0.8 inch) General Purpose Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Three Digit LED Numeric Displays - LB-603VP - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
5 suppliers