Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays 5082-7663

Description
This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Datasheet
Description
This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - 5082-7663 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
5082-7663
10.9 mm (0.43 inch) Seven Segment Displays 5082-7663
This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7663
LED Displays & Accessories 5082-7663
LED Displays & Accessories Yellow CC RDP 7 Segment

LED Displays & Accessories Yellow CC RDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 5082-7663 5082-7663
Product Name 10.9 mm (0.43 inch) Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color Yellow
Face & Segment Colors Yellow Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
High Brightness Numeric LED Displays - LAP-401MN - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers