Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5508

Description
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5508 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5508
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5508
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-5508 - 873452-HDSP-5508 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-5508
873452-HDSP-5508
Display Modules - Display Modules - LED Character and Numeric - HDSP-5508 873452-HDSP-5508
Manufacturer: Broadcom Limited Win Source Part Number: 873452-HDSP-5508 Features: Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Common Cathode 2.1V 20mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm), 9 Leads Package: Bulk Package: 10-DIP (0.600", 15.24mm), 9 Leads Family Name: HDSP-5508 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873452-HDSP-5508
Features: Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Common Cathode 2.1V 20mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm), 9 Leads
Package: Bulk
Package: 10-DIP (0.600", 15.24mm), 9 Leads
Family Name: HDSP-5508
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5508
LED Displays & Accessories HDSP-5508
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5508 873452-HDSP-5508 HDSP-5508
Product Name 14.2 mm (0.56 inch) Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-5508 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
18:88 and 88:88 0.56 Four Digit GaP<BR>HER Seven Segment Display - HDSP-B01E - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers