Broadcom Inc. Low Current seven Segment Displays HDSP-7513

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current seven Segment Displays - HDSP-7513 - Broadcom Inc.
San Jose, CA, USA
Low Current seven Segment Displays
HDSP-7513
Low Current seven Segment Displays HDSP-7513
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment.
Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.

Supplier's Site
LED Displays - 1782991 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1782991
LED Displays 1782991
Broadcom HDSP-7513 LED Display

Broadcom HDSP-7513 LED Display

Supplier's Site
LED Displays - 589092A - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
589092A
LED Displays 589092A
Red 7-segment LED, HDSP-7513 0.3in BP

Red 7-segment LED, HDSP-7513 0.3in BP

Supplier's Site
LED Character and Numeric - 516-1223-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1223-ND
LED Character and Numeric 516-1223-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-7513
LED Displays & Accessories HDSP-7513
LED Displays & Accessories Red 626nm 0.3in 7 Segment

LED Displays & Accessories Red 626nm 0.3in 7 Segment

Buy Now Datasheet
Led Display, 0.3, He-Red; Led Colour Broadcom - 97K1144 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.3, He-Red; Led Colour Broadcom
97K1144
Led Display, 0.3, He-Red; Led Colour Broadcom 97K1144
LED DISPLAY, 0.3", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.05mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.3", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.05mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-7513 1782991 516-1223-ND HDSP-7513 97K1144
Product Name Low Current seven Segment Displays LED Displays LED Character and Numeric LED Displays & Accessories Led Display, 0.3, He-Red; Led Colour Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode Common Cathode
LED Color High Efficiency Red Red; Red Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Hexadecimal and Numeric DIsplays for Industrial Applications - HDSP-0962 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Green
View Details
4 suppliers