Broadcom Inc. 7.62 mm (0.3 inch) Single Digit General Purpose Seven Segment Display HDSP-333E

Description
This 7.62 mm (0.3 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Datasheet
Description
This 7.62 mm (0.3 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.62 mm (0.3 inch) Single Digit General Purpose Seven Segment Display - HDSP-333E - Broadcom Inc.
San Jose, CA, USA
7.62 mm (0.3 inch) Single Digit General Purpose Seven Segment Display
HDSP-333E
7.62 mm (0.3 inch) Single Digit General Purpose Seven Segment Display HDSP-333E
This 7.62 mm (0.3 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

This 7.62 mm (0.3 inch) LED seven-segment display uses
industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-333E
LED Displays & Accessories HDSP-333E
LED Displays & Accessories Red 625nm 0.3in 7 Segment

LED Displays & Accessories Red 625nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-333E HDSP-333E
Product Name 7.62 mm (0.3 inch) Single Digit General Purpose Seven Segment Display LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.56" SINGLE DIGIT GREEN SMD LED DISPLAY - ACSC56-41ZGWA-F01 - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details