Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2921

Description
The HCMS-2921 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.
Datasheet
Description
The HCMS-2921 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2921 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2921
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2921
The HCMS-2921 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.

The HCMS-2921 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2921
LED Displays & Accessories HCMS-2921
LED Displays & Accessories Yelow 585nm 2x8 Alphanumeric

LED Displays & Accessories Yelow 585nm 2x8 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HCMS-2921 HCMS-2921
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow
Number of Rows 2 #
Number of Characters 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Diode; Clear; T-5; 940 nm (Peak); 1.4 V(Typ.) Forward - 70127314 - Allied Electronics, Inc.
Specs
Display Type Dot Matrix
Wavelength 940 nm
View Details