The HDSM-293H is a 0.28inch (17mm) font size, dual digit, surface mount, green, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration.
This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption.
The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors.
LED Displays & Accessories Green 571nm 6mcd CC DD 7 Segment
| Broadcom Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-293H | HDSM-293H |
| Product Name | 0.28(7mm) Dual digit surface mount LED display | LED Displays & Accessories |
| Display Type | Segmented | |
| Character Type | Numeric | |
| Common | Common Cathode | |
| LED Color | Green | |
| Face & Segment Colors | Gray Face White Segments |