Broadcom Inc. 0.56inch (14.0mm) Single Digit Surface Mount LED Display HDSM-531B

Description
This is 0.28 inch (7.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
Datasheet
Description
This is 0.28 inch (7.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56inch (14.0mm) Single Digit Surface Mount LED Display - HDSM-531B - Broadcom Inc.
San Jose, CA, USA
0.56inch (14.0mm) Single Digit Surface Mount LED Display
HDSM-531B
0.56inch (14.0mm) Single Digit Surface Mount LED Display HDSM-531B
This is 0.28 inch (7.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.

This is 0.28 inch (7.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.

Supplier's Site
Display, Seven Segment, 14.22Mm, Blue; Led Colour Broadcom - 36AJ9407 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.22Mm, Blue; Led Colour Broadcom
36AJ9407
Display, Seven Segment, 14.22Mm, Blue; Led Colour Broadcom 36AJ9407
DISPLAY, SEVEN SEGMENT, 14.22MM, BLUE; LED Colour:Blue; Forward Current If:25mA; Forward Voltage:3.3V; Luminous Intensity:13.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.22MM, BLUE; LED Colour:Blue; Forward Current If:25mA; Forward Voltage:3.3V; Luminous Intensity:13.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-531B
LED Displays & Accessories HDSM-531B
LED Displays & Accessories Blue 462nm 13.5mcd CA SD 7 Segment

LED Displays & Accessories Blue 462nm 13.5mcd CA SD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-531B 36AJ9407 HDSM-531B
Product Name 0.56inch (14.0mm) Single Digit Surface Mount LED Display Display, Seven Segment, 14.22Mm, Blue; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode
LED Color Blue
Face & Segment Colors Gray Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.39 Alpha/num Disp 565Nm Grn Ca Gr/wht Rohs Compliant Lumex - 19J8342 - Newark, An Avnet Company
Specs
Display Type Segmented
View Details