Vishay Intertechnology, Inc. Tantalum Capacitors T95C106K025LZSL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C106K025LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C106K025LZSL-ND
Tantalum Capacitors T95C106K025LZSL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C106K025LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C106K025LZSL
Tantalum Capacitors T95C106K025LZSL
CAP TANT 10UF 10% 25V 2812

CAP TANT 10UF 10% 25V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95C106K025LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C106K025LZSL
Capacitors - Tantalum Capacitors T95C106K025LZSL
CAP TANT 10UF 10% 25V 2812

CAP TANT 10UF 10% 25V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C106K025LZSL-ND T95C106K025LZSL T95C106K025LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details