Vishay Intertechnology, Inc. Tantalum Capacitors T95B156M016CSAL

Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95B156M016CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95B156M016CSAL-ND
Tantalum Capacitors T95B156M016CSAL-ND
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - T95B156M016CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95B156M016CSAL
Tantalum Capacitors T95B156M016CSAL
CAP TANT 15UF 20% 16V 1611

CAP TANT 15UF 20% 16V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95B156M016CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95B156M016CSAL
Capacitors - Tantalum Capacitors T95B156M016CSAL
CAP TANT 15UF 20% 16V 1611

CAP TANT 15UF 20% 16V 1611

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95B156M016CSAL-ND T95B156M016CSAL T95B156M016CSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS686K010P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers