Vishay Intertechnology, Inc. Tantalum Capacitors T95C106M025ESSL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C106M025ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C106M025ESSL-ND
Tantalum Capacitors T95C106M025ESSL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C106M025ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C106M025ESSL
Tantalum Capacitors T95C106M025ESSL
CAP TANT 10UF 20% 25V 2812

CAP TANT 10UF 20% 25V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95C106M025ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C106M025ESSL
Capacitors - Tantalum Capacitors T95C106M025ESSL
CAP TANT 10UF 20% 25V 2812

CAP TANT 10UF 20% 25V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C106M025ESSL-ND T95C106M025ESSL T95C106M025ESSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details