Vishay Intertechnology, Inc. Tantalum Capacitors T95B156K016ESSL

Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95B156K016ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95B156K016ESSL-ND
Tantalum Capacitors T95B156K016ESSL-ND
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95B156K016ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95B156K016ESSL
Capacitors - Tantalum Capacitors T95B156K016ESSL
CAP TANT 15UF 10% 16V 1611

CAP TANT 15UF 10% 16V 1611

Supplier's Site
Tantalum Capacitors - T95B156K016ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95B156K016ESSL
Tantalum Capacitors T95B156K016ESSL
CAP TANT 15UF 10% 16V 1611

CAP TANT 15UF 10% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95B156K016ESSL-ND T95B156K016ESSL T95B156K016ESSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers