Vishay Intertechnology, Inc. Tantalum Capacitors T95C106K025LZAL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
Request a Quote
Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95C106K025LZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 10 µF with a voltage rating of 25 V DC and a tolerance of ±10%. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is available with standard and low equivalent series resistance (ESR) options, and terminations include SnPb and 100% tin. The device is halogen-free and has a moisture sensitivity level of 2a. Surge current testing is compliant with MIL-PRF-55365, ensuring robustness in demanding environments. This capacitor is suitable for applications requiring high reliability and stability under varying conditions.

Datasheet Summary
Powered by GS/AI

The T95C106K025LZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 10 µF with a voltage rating of 25 V DC and a tolerance of ±10%. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is available with standard and low equivalent series resistance (ESR) options, and terminations include SnPb and 100% tin. The device is halogen-free and has a moisture sensitivity level of 2a. Surge current testing is compliant with MIL-PRF-55365, ensuring robustness in demanding environments. This capacitor is suitable for applications requiring high reliability and stability under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C106K025LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C106K025LZAL-ND
Tantalum Capacitors T95C106K025LZAL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95C106K025LZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C106K025LZAL
Capacitors - Tantalum Capacitors T95C106K025LZAL
CAP TANT 10UF 10% 25V 2812

CAP TANT 10UF 10% 25V 2812

Supplier's Site
Tantalum Capacitors - T95C106K025LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C106K025LZAL
Tantalum Capacitors T95C106K025LZAL
CAP TANT 10UF 10% 25V 2812

CAP TANT 10UF 10% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C106K025LZAL-ND T95C106K025LZAL T95C106K025LZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details