Vishay Intertechnology, Inc. Tantalum Capacitors T95C106K025HZAS

Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C106K025HZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C106K025HZAS-ND
Tantalum Capacitors T95C106K025HZAS-ND
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95C106K025HZAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C106K025HZAS
Capacitors - Tantalum Capacitors T95C106K025HZAS
CAP TANT 10UF 10% 25V 2812

CAP TANT 10UF 10% 25V 2812

Supplier's Site
Tantalum Capacitors - T95C106K025HZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C106K025HZAS
Tantalum Capacitors T95C106K025HZAS
CAP TANT 10UF 10% 25V 2812

CAP TANT 10UF 10% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C106K025HZAS-ND T95C106K025HZAS T95C106K025HZAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers