Vishay Intertechnology, Inc. Tantalum Capacitors T86E337M6R3EASL

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T86E337M6R3EASL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T86E337M6R3EASL-ND
Tantalum Capacitors T86E337M6R3EASL-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T86E337M6R3EASL-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details