Vishay Intertechnology, Inc. Tantalum Capacitors T95B156K016EZSS

Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95B156K016EZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95B156K016EZSS-ND
Tantalum Capacitors T95B156K016EZSS-ND
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm

15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm

Buy Now Datasheet
Tantalum Capacitors - T95B156K016EZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95B156K016EZSS
Tantalum Capacitors T95B156K016EZSS
CAP TANT 15UF 10% 16V 1611

CAP TANT 15UF 10% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95B156K016EZSS-ND T95B156K016EZSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers