The T95B156K016CZAS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 15 µF with a tolerance of ±10% and a voltage rating of 16 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options and is compliant with moisture sensitivity level 2a. The terminations can be either SnPb or 100% tin, with all cases except the R case being halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under demanding conditions. Engineers considering this capacitor should note its suitability for applications requiring high reliability and stability, particularly in environments subject to temperature fluctuations and electrical stress.
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm
CAP TANT 15UF 10% 16V 1611
CAP TANT 15UF 10% 16V 1611
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95B156K016CZAS-ND | T95B156K016CZAS | T95B156K016CZAS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 10 (+/- %) |