Vishay Intertechnology, Inc. Tantalum Capacitors T95C107K016ESSL

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C107K016ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C107K016ESSL-ND
Tantalum Capacitors T95C107K016ESSL-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C107K016ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C107K016ESSL
Tantalum Capacitors T95C107K016ESSL
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95C107K016ESSL-ND T95C107K016ESSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details