Vishay Intertechnology, Inc. Tantalum Capacitors T95C107K016HZAS

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C107K016HZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C107K016HZAS-ND
Tantalum Capacitors T95C107K016HZAS-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C107K016HZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C107K016HZAS
Tantalum Capacitors T95C107K016HZAS
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95C107K016HZAS-ND T95C107K016HZAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers