Vishay Intertechnology, Inc. Tantalum Capacitors T95C106M025CSAS

Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C106M025CSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C106M025CSAS-ND
Tantalum Capacitors T95C106M025CSAS-ND
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95C106M025CSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C106M025CSAS
Capacitors - Tantalum Capacitors T95C106M025CSAS
CAP TANT 10UF 20% 25V 2812

CAP TANT 10UF 20% 25V 2812

Supplier's Site
Tantalum Capacitors - T95C106M025CSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C106M025CSAS
Tantalum Capacitors T95C106M025CSAS
CAP TANT 10UF 20% 25V 2812

CAP TANT 10UF 20% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C106M025CSAS-ND T95C106M025CSAS T95C106M025CSAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details